NXP Semiconductors Microprocessors MPC8378ECVRAGDA

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Request a Quote
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8378ECVRAGDA is part of the PowerQUICC II Pro family from Quarktwin Technology Ltd., featuring a 32-bit e300 core built on Power Architecture technology. It operates at frequencies ranging from 400 MHz to 800 MHz and includes dual integer units and a floating-point unit, making it suitable for computational tasks. The microprocessor integrates a 32 KB L1 data and instruction cache, enhancing performance for various applications. This device supports a 32/64-bit DDR/2 memory controller with a maximum data rate of 400 MHz, and it features dual Gigabit Ethernet controllers, which provide robust networking capabilities. The integrated PCI Express and Serial-ATA controllers reduce the need for external components, offering a cost-effective System-on-Chip (SoC) solution. The PCI Express controller is compatible with revision 1.0a and supports x1 or x2 widths, while the SATA controllers support both SATA I and II data rates. Additionally, the MPC8378ECVRAGDA includes an optional integrated security engine, enhancing data protection capabilities. It is designed for applications such as wireless access points, printers, network-attached storage, and SMB routers, making it a versatile choice for small-to-medium business and consumer applications.

Datasheet Summary
Powered by GS/AI

The MPC8378ECVRAGDA is part of the PowerQUICC II Pro family from Quarktwin Technology Ltd., featuring a 32-bit e300 core built on Power Architecture technology. It operates at frequencies ranging from 400 MHz to 800 MHz and includes dual integer units and a floating-point unit, making it suitable for computational tasks. The microprocessor integrates a 32 KB L1 data and instruction cache, enhancing performance for various applications. This device supports a 32/64-bit DDR/2 memory controller with a maximum data rate of 400 MHz, and it features dual Gigabit Ethernet controllers, which provide robust networking capabilities. The integrated PCI Express and Serial-ATA controllers reduce the need for external components, offering a cost-effective System-on-Chip (SoC) solution. The PCI Express controller is compatible with revision 1.0a and supports x1 or x2 widths, while the SATA controllers support both SATA I and II data rates. Additionally, the MPC8378ECVRAGDA includes an optional integrated security engine, enhancing data protection capabilities. It is designed for applications such as wireless access points, printers, network-attached storage, and SMB routers, making it a versatile choice for small-to-medium business and consumer applications.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8378ECVRAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8378ECVRAGDA-ND
Microprocessors MPC8378ECVRAGDA-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - MPC8378ECVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378ECVRAGDA
Microprocessors MPC8378ECVRAGDA
PowerPC e300c4s Microprocessor IC - 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC - 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now
Microprocessors - MPC8378ECVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8378ECVRAGDA
Microprocessors MPC8378ECVRAGDA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8378ECVRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8378ECVRAGDA
Embedded - Microprocessors MPC8378ECVRAGDA
IC MPU MPC83XX 400MHZ 689TEBGA

IC MPU MPC83XX 400MHZ 689TEBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8378ECVRAGDA
Microprocessors - MPU MPC8378ECVRAGDA
Microprocessors - MPU 8378 PBGA XT PbFr W/ENC

Microprocessors - MPU 8378 PBGA XT PbFr W/ENC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8378ECVRAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8378ECVRAGDA
IC MPU 400MHZ PBGA689

IC MPU 400MHZ PBGA689

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8378ECVRAGDA-ND MPC8378ECVRAGDA MPC8378ECVRAGDA MPC8378ECVRAGDA MPC8378ECVRAGDA
Product Name Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - CS80C286-12 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDEASR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details