NXP Semiconductors 800MHZ Embedded Microprocessor MPU MPC8377VRANG

Description
IC MPU MPC83XX 800MHZ PBGA689 Product overview: MPC8377VRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 800MHZ PBGA689 Product overview: MPC8377VRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-MPC8377VRANG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MPC8377VRANG
800MHZ Embedded Microprocessor MPU 694-MPC8377VRANG
IC MPU MPC83XX 800MHZ PBGA689 Product overview: MPC8377VRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRANG can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 800MHZ PBGA689 Product overview: MPC8377VRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8377VRANG - 808348-MPC8377VRANG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377VRANG
808348-MPC8377VRANG
Embedded - Embedded - Microprocessors - MPC8377VRANG 808348-MPC8377VRANG
Manufacturer: NXP USA Inc. Win Source Part Number: 808348-MPC8377VRANG Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Part Status: Obsolete (End Of Life) Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Part Number Series: MPC8377

Manufacturer: NXP USA Inc.
Win Source Part Number: 808348-MPC8377VRANG
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Part Status: Obsolete (End Of Life)
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 689-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Part Number Series: MPC8377

Buy Now
Microprocessors - MPC8377VRANG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8377VRANG-ND
Microprocessors MPC8377VRANG-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
MPU PowerQUICC II Pro MPC83xx Processor RISC 32-Bit 0.09um 800MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray - 568-MPC8377VRANG - Utmel Electronic Limited
Hong Kong, China
MPU PowerQUICC II Pro MPC83xx Processor RISC 32-Bit 0.09um 800MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray
568-MPC8377VRANG
MPU PowerQUICC II Pro MPC83xx Processor RISC 32-Bit 0.09um 800MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray 568-MPC8377VRANG
MPU PowerQUICC II Pro MPC83xx Processor RISC 32-Bit 0.09um 800MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray

MPU PowerQUICC II Pro MPC83xx Processor RISC 32-Bit 0.09um 800MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377VRANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377VRANG
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377VRANG
IC MPU MPC83XX 800MHZ PBGA689

IC MPU MPC83XX 800MHZ PBGA689

Supplier's Site
Microprocessors - MPC8377VRANG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8377VRANG
Microprocessors MPC8377VRANG
IC MPU MPC83XX 800MHZ 689TEBGA

IC MPU MPC83XX 800MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8377VRANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377VRANG
Microprocessors MPC8377VRANG
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8377VRANG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377VRANG
Embedded - Microprocessors MPC8377VRANG
IC MPU MPC83XX 800MHZ 689TEBGA

IC MPU MPC83XX 800MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8377VRANG 808348-MPC8377VRANG MPC8377VRANG-ND 568-MPC8377VRANG MPC8377VRANG MPC8377VRANG MPC8377VRANG MPC8377VRANG
Product Name 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8377VRANG Microprocessors MPU PowerQUICC II Pro MPC83xx Processor RISC 32-Bit 0.09um 800MHz 1.8V/2.5V/3.3V 689-Pin TEBGA II Tray Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V 1.05V
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC e300c4s PowerPC; PowerPC e300c4s
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CUS100NEP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - Microprocessors - BSC9131NJE1HHHB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details