POWERQUICC 32 BIT POWER ARCH SOC Product overview: MPC8377VRALGA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 BIT, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRALGA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 024293-MPC8377VRALGA
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 667MHz
Security Package / Case: 689-BBGA Exposed Pad
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
IC MPU MPC83XX 667MHZ 689TEBGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
IC MPU MPC83XX 667MHZ PBGA689
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8377VRALGA | 024293-MPC8377VRALGA | MPC8377VRALGA-ND | MPC8377VRALGA | MPC8377VRALGA | MPC8377VRALGA |
| Product Name | 32-bit 32 BIT Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8377VRALGA | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Bulk | P-BGA; Other; 689-TEPBGA II (31x31) | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad | ||
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V |