NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8377VRAJFA MPC8377VRAJFA

Description
Manufacturer: NXP Win Source Part Number: 024292-MPC8377VRAJFA Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 533MHz Security Package / Case: 689-BBGA Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 024292-MPC8377VRAJFA Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 533MHz Security Package / Case: 689-BBGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8377VRAJFA - 024292-MPC8377VRAJFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377VRAJFA
024292-MPC8377VRAJFA
Embedded - Embedded - Microprocessors - MPC8377VRAJFA 024292-MPC8377VRAJFA
Manufacturer: NXP Win Source Part Number: 024292-MPC8377VRAJFA Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 533MHz Security Package / Case: 689-BBGA Exposed Pad

Manufacturer: NXP
Win Source Part Number: 024292-MPC8377VRAJFA
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 533MHz
Security Package / Case: 689-BBGA Exposed Pad

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8377VRAJFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8377VRAJFA
533MHZ Embedded Microprocessor MPU 694-MPC8377VRAJFA
IC MPU MPC83XX 533MHZ PBGA689 Product overview: MPC8377VRAJFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRAJFA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ PBGA689 Product overview: MPC8377VRAJFA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377VRAJFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8377VRAJFA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8377VRAJFA-ND
Microprocessors MPC8377VRAJFA-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - MPC8377VRAJFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377VRAJFA
Microprocessors MPC8377VRAJFA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - MPC8377VRAJFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377VRAJFA
Microprocessors MPC8377VRAJFA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31) - 568-MPC8377VRAJFA - Utmel Electronic Limited
Hong Kong, China
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
568-MPC8377VRAJFA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31) 568-MPC8377VRAJFA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377VRAJFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377VRAJFA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377VRAJFA
IC MPU MPC83XX 533MHZ PBGA689

IC MPU MPC83XX 533MHZ PBGA689

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 024292-MPC8377VRAJFA 694-MPC8377VRAJFA MPC8377VRAJFA-ND MPC8377VRAJFA 568-MPC8377VRAJFA MPC8377VRAJFA
Product Name Embedded - Embedded - Microprocessors - MPC8377VRAJFA 533MHZ Embedded Microprocessor MPU Microprocessors Microprocessors PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31) Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1 1.8V; 2.5V; 3.3V 1V
Package Type P-BGA; Other; 689-TEPBGA II (31x31) Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9131NLN1HHHB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
AM3715 Sitara Processor - AM3715CUSA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details