NXP Semiconductors Microprocessors MPC8377EVRANG

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8377EVRANG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8377EVRANG-ND
Microprocessors MPC8377EVRANG-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - MPC8377EVRANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377EVRANG
Microprocessors MPC8377EVRANG
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Microprocessors - MPC8377EVRANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377EVRANG
Microprocessors MPC8377EVRANG
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8377EVRANG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377EVRANG
Embedded - Microprocessors MPC8377EVRANG
IC MPU MPC83XX 800MHZ 689TEBGA

IC MPU MPC83XX 800MHZ 689TEBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377EVRANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377EVRANG
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377EVRANG
IC MPU MPC83XX 800MHZ PBGA689

IC MPU MPC83XX 800MHZ PBGA689

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8377EVRANG-ND MPC8377EVRANG MPC8377EVRANG MPC8377EVRANG
Product Name Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9XE256-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM3730 Digital Media Processor - DM3730CUSD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type P-BGA; Other; 783 HiTCE
FC-CBGA, PBGA, HiTCE CCGA
Clock Speed 1330 MHz
View Details