Manufacturer: NXP
Win Source Part Number: 885735-MPC8377EVRAJF
Series: MPC83xx
Operating Temperature Range: 0°C ~ 125°C (TA)
Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e300c4s
Speed: 533MHz
Package: 689-BBGA Exposed Pad
Package: Tray
Family Name: MPC8377
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14310, 935314623557, MPC8377EVRAJFA-ND
POWERQUICC 32 BIT POWER ARCH SOC Product overview: MPC8377EVRAJFA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 BIT, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377EVRAJFA can be used for catalog matching and distributor lookup.
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
POWERQUICC 32 BIT POWER ARCH SOC
IC MPU MPC83XX 533MHZ 689TEBGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 689-TEPBGA II (31x31)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 885735-MPC8377EVRAJFA | 694-MPC8377EVRAJFA | 568-14310-ND | MPC8377EVRAJFA | MPC8377EVRAJFA | MPC8377EVRAJFA | MPC8377EVRAJFA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8377EVRAJFA | 32-bit 32 BIT Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors |
| Package Type | P-BGA; Other; 689-TEPBGA II (31x31) | Other; Bulk | Other; 689-BBGA Exposed Pad | BGA; Other; 689-BBGA Exposed Pad | |||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | ||||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC e300c4s | PowerPC; PowerPC e300c4s | PowerPC e300c4s |