NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8377ECVRANGA MPC8377ECVRANGA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226400-MPC8377ECVRA NGA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226400-MPC8377ECVRA NGA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8377ECVRANGA - 1226400-MPC8377ECVRANGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377ECVRANGA
1226400-MPC8377ECVRANGA
Embedded - Embedded - Microprocessors - MPC8377ECVRANGA 1226400-MPC8377ECVRANGA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226400-MPC8377ECVRA NGA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226400-MPC8377ECVRANGA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
800MHZ Embedded Microprocessor MPU - 694-MPC8377ECVRANGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MPC8377ECVRANGA
800MHZ Embedded Microprocessor MPU 694-MPC8377ECVRANGA
IC MPU MPC83XX 800MHZ PBGA689 Product overview: MPC8377ECVRANGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRANGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 800MHZ PBGA689 Product overview: MPC8377ECVRANGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRANGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8377ECVRANGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8377ECVRANGA-ND
Microprocessors MPC8377ECVRANGA-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8377ECVRANGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377ECVRANGA
Embedded - Microprocessors MPC8377ECVRANGA
IC MPU MPC83XX 800MHZ 689TEBGA

IC MPU MPC83XX 800MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8377ECVRANGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377ECVRANGA
Microprocessors MPC8377ECVRANGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377ECVRANGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377ECVRANGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377ECVRANGA
IC MPU MPC83XX 800MHZ PBGA689

IC MPU MPC83XX 800MHZ PBGA689

Supplier's Site
Microprocessors - MPC8377ECVRANGA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8377ECVRANGA
Microprocessors MPC8377ECVRANGA
IC MPU MPC83XX 800MHZ 689TEBGA

IC MPU MPC83XX 800MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226400-MPC8377ECVRANGA 694-MPC8377ECVRANGA MPC8377ECVRANGA-ND MPC8377ECVRANGA MPC8377ECVRANGA MPC8377ECVRANGA MPC8377ECVRANGA
Product Name Embedded - Embedded - Microprocessors - MPC8377ECVRANGA 800MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad Other; 689-BBGA Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
3 suppliers
Embedded - Microprocessors - AM29030-33GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Microprocessors - 150-SAMA7D65D5MT-V/4UBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7
Package Type Other; 427-TFBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details