NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8377ECVRANG MPC8377ECVRANG

Description
Manufacturer: NXP Win Source Part Number: 927912-MPC8377ECVRAN G Series: MPC83xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 800MHz Package: Tray Package: 689-BBGA Exposed Pad Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927912-MPC8377ECVRAN G Series: MPC83xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 800MHz Package: Tray Package: 689-BBGA Exposed Pad Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8377ECVRANG - 927912-MPC8377ECVRANG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377ECVRANG
927912-MPC8377ECVRANG
Embedded - Embedded - Microprocessors - MPC8377ECVRANG 927912-MPC8377ECVRANG
Manufacturer: NXP Win Source Part Number: 927912-MPC8377ECVRAN G Series: MPC83xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 800MHz Package: Tray Package: 689-BBGA Exposed Pad Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927912-MPC8377ECVRANG
Series: MPC83xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e300c4s
Speed: 800MHz
Package: Tray
Package: 689-BBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8377ECVRANG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8377ECVRANG-ND
Microprocessors MPC8377ECVRANG-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MPC8377ECVRANG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MPC8377ECVRANG
800MHZ Embedded Microprocessor MPU 694-MPC8377ECVRANG
IC MPU MPC83XX 800MHZ PBGA689 Product overview: MPC8377ECVRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRANG can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 800MHZ PBGA689 Product overview: MPC8377ECVRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRANG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377ECVRANG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377ECVRANG
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377ECVRANG
IC MPU MPC83XX 800MHZ PBGA689

IC MPU MPC83XX 800MHZ PBGA689

Supplier's Site
Embedded - Microprocessors - MPC8377ECVRANG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377ECVRANG
Embedded - Microprocessors MPC8377ECVRANG
IC MPU MPC83XX 800MHZ 689TEBGA

IC MPU MPC83XX 800MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8377ECVRANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377ECVRANG
Microprocessors MPC8377ECVRANG
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927912-MPC8377ECVRANG MPC8377ECVRANG-ND 694-MPC8377ECVRANG MPC8377ECVRANG MPC8377ECVRANG MPC8377ECVRANG
Product Name Embedded - Embedded - Microprocessors - MPC8377ECVRANG Microprocessors 800MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type P-BGA; Other; 689-TEPBGA II (31x31) Other; 689-BBGA Exposed Pad Other; Tray BGA; Other; 689-BBGA Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - B4860NSE7QUMD557 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e6500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details