NXP Semiconductors Microprocessors MPC8377ECVRAGDA

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14984-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14984-ND
Microprocessors 568-14984-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8377ECVRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377ECVRAGDA
Embedded - Microprocessors MPC8377ECVRAGDA
IC MPU MPC83XX 400MHZ 689TEBGA

IC MPU MPC83XX 400MHZ 689TEBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377ECVRAGDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377ECVRAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377ECVRAGDA
IC MPU MPC83XX 400MHZ PBGA689

IC MPU MPC83XX 400MHZ PBGA689

Supplier's Site
Microprocessors - MPC8377ECVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377ECVRAGDA
Microprocessors MPC8377ECVRAGDA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14984-ND MPC8377ECVRAGDA MPC8377ECVRAGDA MPC8377ECVRAGDA
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details