NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8377ECVRAGD

Description
IC MPU MPC83XX 400MHZ PBGA689 Product overview: MPC8377ECVRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRAGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 400MHZ PBGA689 Product overview: MPC8377ECVRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRAGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8377ECVRAGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8377ECVRAGD
400MHZ Embedded Microprocessor MPU 694-MPC8377ECVRAGD
IC MPU MPC83XX 400MHZ PBGA689 Product overview: MPC8377ECVRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRAGD can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ PBGA689 Product overview: MPC8377ECVRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377ECVRAGD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8377ECVRAGD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8377ECVRAGD-ND
Microprocessors MPC8377ECVRAGD-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8377ECVRAGD - 927910-MPC8377ECVRAGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377ECVRAGD
927910-MPC8377ECVRAGD
Embedded - Embedded - Microprocessors - MPC8377ECVRAGD 927910-MPC8377ECVRAGD
Manufacturer: NXP Win Source Part Number: 927910-MPC8377ECVRAG D Series: MPC83xx Operating Temperature Range: -40°C ~ 125°C (TA) Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31) Core Processor: PowerPC e300c4s Speed: 400MHz Package: Tray Package: 689-BBGA Exposed Pad Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 689-TEPBGA II (31x31) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927910-MPC8377ECVRAGD
Series: MPC83xx
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Core Processor: PowerPC e300c4s
Speed: 400MHz
Package: Tray
Package: 689-BBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 689-TEPBGA II (31x31)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377ECVRAGD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377ECVRAGD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377ECVRAGD
IC MPU MPC83XX 400MHZ PBGA689

IC MPU MPC83XX 400MHZ PBGA689

Supplier's Site
Microprocessors - MPC8377ECVRAGD - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8377ECVRAGD
Microprocessors MPC8377ECVRAGD
IC MPU MPC83XX 400MHZ 689TEBGA

IC MPU MPC83XX 400MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8377ECVRAGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377ECVRAGD
Microprocessors MPC8377ECVRAGD
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
Embedded - Microprocessors - MPC8377ECVRAGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377ECVRAGD
Embedded - Microprocessors MPC8377ECVRAGD
IC MPU MPC83XX 400MHZ 689TEBGA

IC MPU MPC83XX 400MHZ 689TEBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8377ECVRAGD MPC8377ECVRAGD-ND 927910-MPC8377ECVRAGD MPC8377ECVRAGD MPC8377ECVRAGD MPC8377ECVRAGD MPC8377ECVRAGD
Product Name 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8377ECVRAGD Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Package Type Other; Tray Other; 689-BBGA Exposed Pad P-BGA; Other; 689-TEPBGA II (31x31) Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s PowerPC e300c4s PowerPC; PowerPC e300c4s
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3352ZCZ60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCE30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - AT91SAM9263B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3V; 3.3V
View Details
5 suppliers