NXP Semiconductors 800MHZ Embedded Microprocessor MPU MPC8377CVRANG

Description
IC MPU MPC83XX 800MHZ 689TEBGA Product overview: MPC8377CVRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377CVRANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 800MHZ 689TEBGA Product overview: MPC8377CVRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377CVRANG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-MPC8377CVRANG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MPC8377CVRANG
800MHZ Embedded Microprocessor MPU 694-MPC8377CVRANG
IC MPU MPC83XX 800MHZ 689TEBGA Product overview: MPC8377CVRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377CVRANG can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 800MHZ 689TEBGA Product overview: MPC8377CVRANG from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377CVRANG can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MPC8377CVRANG - 811004-MPC8377CVRANG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377CVRANG
811004-MPC8377CVRANG
Embedded - Embedded - Microprocessors - MPC8377CVRANG 811004-MPC8377CVRANG
Manufacturer: NXP USA Inc. Win Source Part Number: 811004-MPC8377CVRANG Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Part Status: Obsolete (End Of Life) Supplier Device Package: 689-TEPBGA II (31x31) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 689-BBGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 27 MSL Level: 3 (168 Hours) Part Number Series: MPC8377

Manufacturer: NXP USA Inc.
Win Source Part Number: 811004-MPC8377CVRANG
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Part Status: Obsolete (End Of Life)
Supplier Device Package: 689-TEPBGA II (31x31)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 689-BBGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 27
MSL Level: 3 (168 Hours)
Part Number Series: MPC8377

Buy Now
Microprocessors - MPC8377CVRANG - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8377CVRANG
Microprocessors MPC8377CVRANG
IC MPU MPC83XX 800MHZ PBGA689

IC MPU MPC83XX 800MHZ PBGA689

Supplier's Site
Embedded - Microprocessors - MPC8377CVRANG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377CVRANG
Embedded - Microprocessors MPC8377CVRANG
IC MPU MPC83XX 800MHZ 689TEBGA

IC MPU MPC83XX 800MHZ 689TEBGA

Supplier's Site Datasheet
Microprocessors - MPC8377CVRANG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377CVRANG
Microprocessors MPC8377CVRANG
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8377CVRANG 811004-MPC8377CVRANG MPC8377CVRANG MPC8377CVRANG MPC8377CVRANG
Product Name 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8377CVRANG Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 689-BBGA Exposed Pad BGA; Other; 689-BBGA Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
13MHZ Embedded Microprocessor MPU - 694-EN80C186EA-13 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details