NXP Semiconductors Microprocessors MPC8377CVRALGA

Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet
Description
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8377CVRALGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8377CVRALGA-ND
Microprocessors MPC8377CVRALGA-ND
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet
667MHZ Embedded Microprocessor MPU - 694-MPC8377CVRALGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8377CVRALGA
667MHZ Embedded Microprocessor MPU 694-MPC8377CVRALGA
IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8377CVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377CVRALGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 667MHZ PBGA689 Product overview: MPC8377CVRALGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8377CVRALGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8377CVRALGA - 059454-MPC8377CVRALGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8377CVRALGA
059454-MPC8377CVRALGA
Embedded - Embedded - Microprocessors - MPC8377CVRALGA 059454-MPC8377CVRALGA
Manufacturer: NXP Win Source Part Number: 059454-MPC8377CVRALG A Packaging: Tray Core Processor: PowerPC e300c4s Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 689-TEPBGA II (31x31) Speed(Frequency): 667MHz Security Package / Case: 689-BBGA Exposed Pad

Manufacturer: NXP
Win Source Part Number: 059454-MPC8377CVRALGA
Packaging: Tray
Core Processor: PowerPC e300c4s
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, MMC/SD, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 689-TEPBGA II (31x31)
Speed(Frequency): 667MHz
Security Package / Case: 689-BBGA Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8377CVRALGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8377CVRALGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8377CVRALGA
IC MPU MPC83XX 667MHZ PBGA689

IC MPU MPC83XX 667MHZ PBGA689

Supplier's Site
Embedded - Microprocessors - MPC8377CVRALGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8377CVRALGA
Embedded - Microprocessors MPC8377CVRALGA
IC MPU MPC83XX 667MHZ 689TEBGA

IC MPU MPC83XX 667MHZ 689TEBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8377CVRALGA
Microprocessors - MPU MPC8377CVRALGA
Microprocessors - MPU 8377 PBGA XT PbFr No ENC

Microprocessors - MPU 8377 PBGA XT PbFr No ENC

Buy Now Datasheet
Microprocessors - MPC8377CVRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377CVRALGA
Microprocessors MPC8377CVRALGA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8377CVRALGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8377CVRALGA
Microprocessors MPC8377CVRALGA
PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

PowerPC e300c4s Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 689-TEPBGA II (31x31)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8377CVRALGA-ND 694-MPC8377CVRALGA 059454-MPC8377CVRALGA MPC8377CVRALGA MPC8377CVRALGA MPC8377CVRALGA MPC8377CVRALGA MPC8377CVRALGA
Product Name Microprocessors 667MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8377CVRALGA Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c4s PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c4s PowerPC; PowerPC e300c4s PowerPC e300c4s
Supply Voltage 1.8V; 2.5V; 3.3V 1 1.8V, 2.5V, 3.3V
Package Type Other; 689-BBGA Exposed Pad Other; Tray P-BGA; Other; 689-TEPBGA II (31x31) BGA; Other; 689-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA726APGABCRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - ATSAMA5D28A-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers