NXP Semiconductors Microprocessors MPC8360ZUAGDGA

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8360ZUAGDGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8360ZUAGDGA-ND
Microprocessors MPC8360ZUAGDGA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8360ZUAGDGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8360ZUAGDGA
400MHZ Embedded Microprocessor MPU 694-MPC8360ZUAGDGA
IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8360ZUAGDGA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360ZUAGDGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8360ZUAGDGA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360ZUAGDGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8360ZUAGDGA - 1226398-MPC8360ZUAGDGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8360ZUAGDGA
1226398-MPC8360ZUAGDGA
Embedded - Embedded - Microprocessors - MPC8360ZUAGDGA 1226398-MPC8360ZUAGDGA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226398-MPC8360ZUAGD GA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226398-MPC8360ZUAGDGA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5) - 568-MPC8360ZUAGDGA - Utmel Electronic Limited
Hong Kong, China
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)
568-MPC8360ZUAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5) 568-MPC8360ZUAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8360ZUAGDGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8360ZUAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site
Microprocessors - MPC8360ZUAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360ZUAGDGA
Microprocessors MPC8360ZUAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8360ZUAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360ZUAGDGA
Microprocessors MPC8360ZUAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - MPC8360ZUAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8360ZUAGDGA
Embedded - Microprocessors MPC8360ZUAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8360ZUAGDGA-ND 694-MPC8360ZUAGDGA 1226398-MPC8360ZUAGDGA 568-MPC8360ZUAGDGA MPC8360ZUAGDGA MPC8360ZUAGDGA MPC8360ZUAGDGA
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8360ZUAGDGA PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5) Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.2V
Package Type Other; 740-LBGA Other; Bulk Other; 740-LBGA BGA; Other; 740-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AT91SAM9260B-CU-100 - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X72-V/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details