NXP Semiconductors Microprocessors MPC8360ZUAGDG

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8360ZUAGDG-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8360ZUAGDG-ND
Microprocessors MPC8360ZUAGDG-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8360ZUAGDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360ZUAGDG
Microprocessors MPC8360ZUAGDG
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - MPC8360ZUAGDG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8360ZUAGDG
Embedded - Microprocessors MPC8360ZUAGDG
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8360ZUAGDG-ND MPC8360ZUAGDG MPC8360ZUAGDG
Product Name Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 740-LBGA BGA; Other; 740-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA
HCTE JH & HiTCE SH
Clock Speed 1250 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details