NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8360VVAGDGA MPC8360VVAGDGA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226395-MPC8360VVAGD GA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226395-MPC8360VVAGD GA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8360VVAGDGA - 1226395-MPC8360VVAGDGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8360VVAGDGA
1226395-MPC8360VVAGDGA
Embedded - Embedded - Microprocessors - MPC8360VVAGDGA 1226395-MPC8360VVAGDGA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226395-MPC8360VVAGD GA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226395-MPC8360VVAGDGA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
400MHZ Embedded Microprocessor MPU - 694-MPC8360VVAGDGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8360VVAGDGA
400MHZ Embedded Microprocessor MPU 694-MPC8360VVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8360VVAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360VVAGDGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8360VVAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360VVAGDGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8360VVAGDGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8360VVAGDGA-ND
Microprocessors MPC8360VVAGDGA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
IC MPU MPC83XX 400MHZ 740TBGA - 568-MPC8360VVAGDGA - Utmel Electronic Limited
Hong Kong, China
IC MPU MPC83XX 400MHZ 740TBGA
568-MPC8360VVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA 568-MPC8360VVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site
Embedded - Microprocessors - MPC8360VVAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8360VVAGDGA
Embedded - Microprocessors MPC8360VVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8360VVAGDGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8360VVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site
Microprocessors - MPC8360VVAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360VVAGDGA
Microprocessors MPC8360VVAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8360VVAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360VVAGDGA
Microprocessors MPC8360VVAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226395-MPC8360VVAGDGA 694-MPC8360VVAGDGA MPC8360VVAGDGA-ND 568-MPC8360VVAGDGA MPC8360VVAGDGA MPC8360VVAGDGA MPC8360VVAGDGA
Product Name Embedded - Embedded - Microprocessors - MPC8360VVAGDGA 400MHZ Embedded Microprocessor MPU Microprocessors IC MPU MPC83XX 400MHZ 740TBGA Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.2 V 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 740-LBGA Other; 740-LBGA BGA; Other; 740-LBGA
Pin Count 740 740
Clock Speed 400 MHz 400 MHz 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3703CBPA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details