NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8360EVVAGDGA

Description
IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8360EVVAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360EVVAGDGA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8360EVVAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360EVVAGDGA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8360EVVAGDGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8360EVVAGDGA
400MHZ Embedded Microprocessor MPU 694-MPC8360EVVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8360EVVAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360EVVAGDGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8360EVVAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360EVVAGDGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8360EVVAGDGA - 059453-MPC8360EVVAGDGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8360EVVAGDGA
059453-MPC8360EVVAGDGA
Embedded - Embedded - Microprocessors - MPC8360EVVAGDGA 059453-MPC8360EVVAGDGA
Manufacturer: NXP Win Source Part Number: 059453-MPC8360EVVAGD GA Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine, Security; SEC RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (1) USB: USB 1.x (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART Family Name: MPC8360E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 740-TBGA (37.5x37.5) Speed(Frequency): 400MHz Alternative Parts (Cross-Reference): MPC8360EZUAGDG; MPC8360EVVAGDG; MPC8360EZUAGDGA; Introduction Date: November 02, 2007 ECCN: 5A002.a.1 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 059453-MPC8360EVVAGDGA
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Family Name: MPC8360E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 740-TBGA (37.5x37.5)
Speed(Frequency): 400MHz
Alternative Parts (Cross-Reference): MPC8360EZUAGDG; MPC8360EVVAGDG; MPC8360EZUAGDGA;
Introduction Date: November 02, 2007
ECCN: 5A002.a.1
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8360EVVAGDGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8360EVVAGDGA-ND
Microprocessors MPC8360EVVAGDGA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8360EVVAGDGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8360EVVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site
Embedded - Microprocessors - MPC8360EVVAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8360EVVAGDGA
Embedded - Microprocessors MPC8360EVVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8360EVVAGDGA
Microprocessors - MPU MPC8360EVVAGDGA
Microprocessors - MPU 8360 TBGA ENCRP NO-PB

Microprocessors - MPU 8360 TBGA ENCRP NO-PB

Buy Now Datasheet
Microprocessors - MPC8360EVVAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360EVVAGDGA
Microprocessors MPC8360EVVAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8360EVVAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360EVVAGDGA
Microprocessors MPC8360EVVAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8360EVVAGDGA 059453-MPC8360EVVAGDGA MPC8360EVVAGDGA-ND MPC8360EVVAGDGA MPC8360EVVAGDGA MPC8360EVVAGDGA MPC8360EVVAGDGA
Product Name 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8360EVVAGDGA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.2 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type Other; Tray T-BGA; Other; 740-TBGA (37.5x37.5) Other; 740-LBGA BGA; Other; 740-LBGA
Pin Count 740 740
Power Dissipation 5000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - BSC9131NLN1HHHB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details