NXP Semiconductors Microprocessors MPC8360ECVVAJDGA

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 740-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 740-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14966-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14966-ND
Microprocessors 568-14966-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8360ECVVAJDGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8360ECVVAJDGA
533MHZ Embedded Microprocessor MPU 694-MPC8360ECVVAJDGA
IC MPU MPC83XX 533MHZ 740TBGA Product overview: MPC8360ECVVAJDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360ECVVAJDGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 740TBGA Product overview: MPC8360ECVVAJDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8360ECVVAJDGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8360ECVVAJDGA - 1226393-MPC8360ECVVAJDGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8360ECVVAJDGA
1226393-MPC8360ECVVAJDGA
Embedded - Embedded - Microprocessors - MPC8360ECVVAJDGA 1226393-MPC8360ECVVAJDGA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226393-MPC8360ECVVA JDGA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226393-MPC8360ECVVAJDGA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microprocessors - MPC8360ECVVAJDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8360ECVVAJDGA
Embedded - Microprocessors MPC8360ECVVAJDGA
IC MPU MPC83XX 533MHZ 740TBGA

IC MPU MPC83XX 533MHZ 740TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8360ECVVAJDGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8360ECVVAJDGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8360ECVVAJDGA
IC MPU MPC83XX 533MHZ 740TBGA

IC MPU MPC83XX 533MHZ 740TBGA

Supplier's Site
Microprocessors - MPC8360ECVVAJDGA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8360ECVVAJDGA
Microprocessors MPC8360ECVVAJDGA
IC MPU MPC83XX 533MHZ 740TBGA

IC MPU MPC83XX 533MHZ 740TBGA

Supplier's Site Datasheet
Microprocessors - MPC8360ECVVAJDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8360ECVVAJDGA
Microprocessors MPC8360ECVVAJDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14966-ND 694-MPC8360ECVVAJDGA 1226393-MPC8360ECVVAJDGA MPC8360ECVVAJDGA MPC8360ECVVAJDGA MPC8360ECVVAJDGA MPC8360ECVVAJDGA
Product Name Microprocessors 533MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8360ECVVAJDGA Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 740-LBGA Other; Tray Other; 740-LBGA BGA; Other; 740-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Microprocessors - AM1707DZKBA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded Microprocessor MPU - 694-A80486DX4100L2517A08 - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family Embedded - Microprocessors
View Details