NXP Semiconductors Microprocessors MPC8358ZQAGDGA

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Request a Quote
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8358E PowerQUICC II Pro processor is a highly integrated communications processor designed for networking, wireless infrastructure, and telecommunications applications. It features an e300 core that operates at speeds up to 400 MHz and includes 32 Kbytes of instruction and data cache. The processor supports a variety of protocols through its QUICC Engine module, which facilitates interworking and switching between ATM, Ethernet, HDLC, and POS. The device is equipped with a single DDR SDRAM memory controller, a 32-bit PCI controller, and a flexible local bus. It also incorporates dual 32-bit RISC controllers for enhanced communication peripheral support and features such as dynamic power management and a dedicated security engine. The MPC8358E is suitable for applications including DSLAMs, network interface cards for 3G base stations, routers, and media gateways, making it a versatile choice for engineers in need of a robust communications processor.

Datasheet Summary
Powered by GS/AI

The MPC8358E PowerQUICC II Pro processor is a highly integrated communications processor designed for networking, wireless infrastructure, and telecommunications applications. It features an e300 core that operates at speeds up to 400 MHz and includes 32 Kbytes of instruction and data cache. The processor supports a variety of protocols through its QUICC Engine module, which facilitates interworking and switching between ATM, Ethernet, HDLC, and POS. The device is equipped with a single DDR SDRAM memory controller, a 32-bit PCI controller, and a flexible local bus. It also incorporates dual 32-bit RISC controllers for enhanced communication peripheral support and features such as dynamic power management and a dedicated security engine. The MPC8358E is suitable for applications including DSLAMs, network interface cards for 3G base stations, routers, and media gateways, making it a versatile choice for engineers in need of a robust communications processor.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8358ZQAGDGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8358ZQAGDGA-ND
Microprocessors MPC8358ZQAGDGA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Microprocessors - MPC8358ZQAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358ZQAGDGA
Microprocessors MPC8358ZQAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8358ZQAGDGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8358ZQAGDGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8358ZQAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site
Embedded - Microprocessors - MPC8358ZQAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358ZQAGDGA
Embedded - Microprocessors MPC8358ZQAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8358ZQAGDGA-ND MPC8358ZQAGDGA MPC8358ZQAGDGA MPC8358ZQAGDGA
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 668-BBGA Exposed Pad BGA; Other; 668-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details