PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)
IC MPU MPC83XX 400MHZ 740TBGA
IC MPU MPC83XX 400MHZ 740TBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 568-14328-ND | MPC8358VVAGDGA | MPC8358VVAGDGA | MPC8358VVAGDGA |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 740-LBGA | BGA; Other; 740-LBGA |