NXP Semiconductors Microprocessors MPC8358CVRADDDA

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 668-PBGA-PGE (29x29)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 668-PBGA-PGE (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8358CVRADDDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8358CVRADDDA-ND
Microprocessors MPC8358CVRADDDA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8358CVRADDDA - 812852-MPC8358CVRADDDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8358CVRADDDA
812852-MPC8358CVRADDDA
Embedded - Embedded - Microprocessors - MPC8358CVRADDDA 812852-MPC8358CVRADDDA
Manufacturer: NXP USA Inc. Win Source Part Number: 812852-MPC8358CVRADD DA Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) USB: USB 1.x (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART Supplier Device Package: 668-PBGA-PGE (29x29) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 668-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours) Part Number Series: MPC8358

Manufacturer: NXP USA Inc.
Win Source Part Number: 812852-MPC8358CVRADDDA
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Supplier Device Package: 668-PBGA-PGE (29x29)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 668-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)
Part Number Series: MPC8358

Buy Now
266MHZ Embedded Microprocessor MPU - 694-MPC8358CVRADDDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8358CVRADDDA
266MHZ Embedded Microprocessor MPU 694-MPC8358CVRADDDA
IC MPU MPC83XX 266MHZ 668BGA Product overview: MPC8358CVRADDDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358CVRADDDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 668BGA Product overview: MPC8358CVRADDDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358CVRADDDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8358CVRADDDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8358CVRADDDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8358CVRADDDA
IC MPU MPC83XX 266MHZ 668BGA

IC MPU MPC83XX 266MHZ 668BGA

Supplier's Site
Microprocessors - MPC8358CVRADDDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358CVRADDDA
Microprocessors MPC8358CVRADDDA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8358CVRADDDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358CVRADDDA
Embedded - Microprocessors MPC8358CVRADDDA
IC MPU MPC83XX 266MHZ 668BGA

IC MPU MPC83XX 266MHZ 668BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8358CVRADDDA-ND 812852-MPC8358CVRADDDA 694-MPC8358CVRADDDA MPC8358CVRADDDA MPC8358CVRADDDA MPC8358CVRADDDA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8358CVRADDDA 266MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V 1.2 V
Package Type Other; 668-BBGA Exposed Pad Other; Tray BGA; Other; 668-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details