NXP Semiconductors Microprocessors MPC8349EZUAJFB

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8349EZUAJFB is an integrated host processor from the PowerQUICC II Pro family, featuring an embedded PowerPC e300 core that operates at speeds up to 667 MHz. This processor is designed for networking, storage, and general-purpose embedded applications, providing a high-performance, superscalar architecture with floating-point and integer processing capabilities. It includes a 32-Kbyte instruction cache and a 32-Kbyte data cache, along with dynamic power management features. The device supports a double data rate (DDR1/DDR2) SDRAM memory controller, capable of handling data rates up to 400 MHz and accommodating up to four independently addressable physical banks, each up to 1 Gbyte. It also features full error checking and correction (ECC) support and can manage up to 16 simultaneous open pages for efficient memory access. Networking capabilities are enhanced with dual three-speed Ethernet controllers compliant with IEEE standards, supporting 10/100/1000 Mbps connections. The processor includes dual PCI interfaces that comply with PCI Specification Revision 2.3, allowing for flexible data bus configurations and efficient memory transactions. Overall, the MPC8349EZUAJFB is suitable for applications requiring robust processing power, advanced memory management, and high-speed networking capabilities.

Datasheet Summary
Powered by GS/AI

The MPC8349EZUAJFB is an integrated host processor from the PowerQUICC II Pro family, featuring an embedded PowerPC e300 core that operates at speeds up to 667 MHz. This processor is designed for networking, storage, and general-purpose embedded applications, providing a high-performance, superscalar architecture with floating-point and integer processing capabilities. It includes a 32-Kbyte instruction cache and a 32-Kbyte data cache, along with dynamic power management features. The device supports a double data rate (DDR1/DDR2) SDRAM memory controller, capable of handling data rates up to 400 MHz and accommodating up to four independently addressable physical banks, each up to 1 Gbyte. It also features full error checking and correction (ECC) support and can manage up to 16 simultaneous open pages for efficient memory access. Networking capabilities are enhanced with dual three-speed Ethernet controllers compliant with IEEE standards, supporting 10/100/1000 Mbps connections. The processor includes dual PCI interfaces that comply with PCI Specification Revision 2.3, allowing for flexible data bus configurations and efficient memory transactions. Overall, the MPC8349EZUAJFB is suitable for applications requiring robust processing power, advanced memory management, and high-speed networking capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8349EZUAJFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8349EZUAJFB-ND
Microprocessors MPC8349EZUAJFB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8349EZUAJFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8349EZUAJFB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8349EZUAJFB
IC MPU MPC83XX 533MHZ 672LBGA

IC MPU MPC83XX 533MHZ 672LBGA

Supplier's Site
Microprocessors - MPC8349EZUAJFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349EZUAJFB
Microprocessors MPC8349EZUAJFB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - MPC8349EZUAJFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8349EZUAJFB
Embedded - Microprocessors MPC8349EZUAJFB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8349EZUAJFB-ND MPC8349EZUAJFB MPC8349EZUAJFB MPC8349EZUAJFB
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 672-LBGA BGA; Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29C116-1JC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C116
View Details
DM3730 Digital Media Processor - DM3730CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details