IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349EVVAJFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVAJFB can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 044975-MPC8349EVVAJF
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 672-TBGA (35x35)
Speed(Frequency): 533MHz
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Microprocessors - MPU 8349 TBGA NO PB W/ ENC
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
POWERQUICC 32 BIT POWER ARCH SOC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8349EVVAJFB | 044975-MPC8349EVVAJFB | MPC8349EVVAJFB-ND | MPC8349EVVAJFB | MPC8349EVVAJFB | MPC8349EVVAJFB | MPC8349EVVAJFB |
| Product Name | 533MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8349EVVAJFB | Microprocessors | Microprocessors - MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Microprocessor Family | PowerQUICC II Pro MPC83xx Processor | PowerPC; PowerPC e300 | PowerPC e300 | ||||
| Supply Voltage | 1.2 | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | ||||
| Package Type | Other; Tray | T-BGA; Other; 672-TBGA (35x35) | Other; 672-LBGA | BGA; Other; 672-LBGA | |||
| Pin Count | 672 | 672 | |||||
| Power Dissipation | 3600 milliwatts |