NXP Semiconductors 533MHZ Embedded Microprocessor MPU MPC8349EVVAJDB

Description
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349EVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVAJDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349EVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVAJDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
533MHZ Embedded Microprocessor MPU - 694-MPC8349EVVAJDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8349EVVAJDB
533MHZ Embedded Microprocessor MPU 694-MPC8349EVVAJDB
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349EVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVAJDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349EVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVAJDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14959-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14959-ND
Microprocessors 568-14959-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8349EVVAJDB - 1226387-MPC8349EVVAJDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8349EVVAJDB
1226387-MPC8349EVVAJDB
Embedded - Embedded - Microprocessors - MPC8349EVVAJDB 1226387-MPC8349EVVAJDB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226387-MPC8349EVVAJ DB Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226387-MPC8349EVVAJDB
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8349EVVAJDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8349EVVAJDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8349EVVAJDB
IC MPU MPC83XX 533MHZ 672LBGA

IC MPU MPC83XX 533MHZ 672LBGA

Supplier's Site
Embedded - Microprocessors - MPC8349EVVAJDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8349EVVAJDB
Embedded - Microprocessors MPC8349EVVAJDB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8349EVVAJDB
Microprocessors - MPU MPC8349EVVAJDB
Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Buy Now Datasheet
Microprocessors - MPC8349EVVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349EVVAJDB
Microprocessors MPC8349EVVAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8349EVVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349EVVAJDB
Microprocessors MPC8349EVVAJDB
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8349EVVAJDB 568-14959-ND 1226387-MPC8349EVVAJDB MPC8349EVVAJDB MPC8349EVVAJDB MPC8349EVVAJDB MPC8349EVVAJDB MPC8349EVVAJDB
Product Name 533MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8349EVVAJDB Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.2 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 672-LBGA BGA; Other; 672-LBGA
Pin Count 672 672
Power Dissipation 3600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 667 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
MPU WITH MEMORY MANAGEMENT - 699-CS80C286-12 - Utmel Electronic Limited
Specs
Data Bus 16-Bit
Microprocessor Family 80C286
Supply Voltage 5V; 5V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details