NXP Semiconductors Microprocessors MPC8349EVVAJD

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8349EA PowerQUICC II Pro is an integrated host processor designed for networking, storage, and general-purpose embedded applications. It features an embedded PowerPC e300 processor core that operates at speeds up to 667 MHz, providing high performance with a superscalar architecture. The processor includes a 32-Kbyte instruction cache and a 32-Kbyte data cache, along with dynamic power management capabilities. This microprocessor supports a double data rate (DDR1/DDR2) SDRAM memory controller, allowing for a data interface of 32 or 64 bits at data rates up to 400 MHz. It can address up to four physical banks of memory, each capable of 1 Gbyte, and includes full error checking and correction (ECC) support. The MPC8349EA is equipped with dual three-speed Ethernet controllers compliant with IEEE standards, supporting 10/100/1000 Mbps connections. It also features dual PCI interfaces that comply with PCI Specification Revision 2.3, offering flexible data bus width options and host bridge capabilities. Overall, the MPC8349EA PowerQUICC II Pro is suitable for applications requiring robust processing power, extensive memory support, and high-speed networking capabilities.

Datasheet Summary
Powered by GS/AI

The MPC8349EA PowerQUICC II Pro is an integrated host processor designed for networking, storage, and general-purpose embedded applications. It features an embedded PowerPC e300 processor core that operates at speeds up to 667 MHz, providing high performance with a superscalar architecture. The processor includes a 32-Kbyte instruction cache and a 32-Kbyte data cache, along with dynamic power management capabilities. This microprocessor supports a double data rate (DDR1/DDR2) SDRAM memory controller, allowing for a data interface of 32 or 64 bits at data rates up to 400 MHz. It can address up to four physical banks of memory, each capable of 1 Gbyte, and includes full error checking and correction (ECC) support. The MPC8349EA is equipped with dual three-speed Ethernet controllers compliant with IEEE standards, supporting 10/100/1000 Mbps connections. It also features dual PCI interfaces that comply with PCI Specification Revision 2.3, offering flexible data bus width options and host bridge capabilities. Overall, the MPC8349EA PowerQUICC II Pro is suitable for applications requiring robust processing power, extensive memory support, and high-speed networking capabilities.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8349EVVAJD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8349EVVAJD-ND
Microprocessors MPC8349EVVAJD-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - MPC8349EVVAJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8349EVVAJD
Embedded - Microprocessors MPC8349EVVAJD
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
Microprocessors - MPC8349EVVAJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349EVVAJD
Microprocessors MPC8349EVVAJD
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8349EVVAJD-ND MPC8349EVVAJD MPC8349EVVAJD
Product Name Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 672-LBGA BGA; Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - DP8344BV - 772809-DP8344BV - Win Source Electronics
Specs
Data Bus 8-Bit
Supply Voltage 5.0V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Embedded - Microprocessors - AM1808BZCE4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details