NXP Semiconductors 533MHZ Embedded Microprocessor MPU MPC8349ECVVAJDB

Description
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349ECVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349ECVVAJDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349ECVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349ECVVAJDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
533MHZ Embedded Microprocessor MPU - 694-MPC8349ECVVAJDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8349ECVVAJDB
533MHZ Embedded Microprocessor MPU 694-MPC8349ECVVAJDB
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349ECVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349ECVVAJDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349ECVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349ECVVAJDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8349ECVVAJDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8349ECVVAJDB-ND
Microprocessors MPC8349ECVVAJDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8349ECVVAJDB - 1226386-MPC8349ECVVAJDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8349ECVVAJDB
1226386-MPC8349ECVVAJDB
Embedded - Embedded - Microprocessors - MPC8349ECVVAJDB 1226386-MPC8349ECVVAJDB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226386-MPC8349ECVVA JDB Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226386-MPC8349ECVVAJDB
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8349ECVVAJDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8349ECVVAJDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8349ECVVAJDB
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site
Microprocessors - MPC8349ECVVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349ECVVAJDB
Microprocessors MPC8349ECVVAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8349ECVVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349ECVVAJDB
Microprocessors MPC8349ECVVAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - MPC8349ECVVAJDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8349ECVVAJDB
Embedded - Microprocessors MPC8349ECVVAJDB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8349ECVVAJDB
Microprocessors - MPU MPC8349ECVVAJDB
Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8349ECVVAJDB MPC8349ECVVAJDB-ND 1226386-MPC8349ECVVAJDB MPC8349ECVVAJDB MPC8349ECVVAJDB MPC8349ECVVAJDB MPC8349ECVVAJDB
Product Name 533MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8349ECVVAJDB Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.2 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 672-LBGA BGA; Other; 672-LBGA
Pin Count 672 672
Power Dissipation 3600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZD60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CG80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details