Manufacturer: NXP
Win Source Part Number: 024291-MPC8347VVAJDB
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 672-TBGA (35x35)
Speed(Frequency): 533MHz
Security Package / Case: 672-LBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347VVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VVAJDB can be used for catalog matching and distributor lookup.
Microprocessors - MPU 8349 TBGA NO-PB W/O ENC
IC MPU MPC83XX 533MHZ 672LBGA
IC MPU MPC83XX 533MHZ 672TBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 024291-MPC8347VVAJDB | MPC8347VVAJDB-ND | 694-MPC8347VVAJDB | MPC8347VVAJDB | MPC8347VVAJDB | MPC8347VVAJDB | MPC8347VVAJDB |
| Product Name | Embedded - Embedded - Microprocessors - MPC8347VVAJDB | Microprocessors | 533MHZ Embedded Microprocessor MPU | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 2.5V, 3.3V | 2.5V; 3.3V | 1.2 | ||||
| Package Type | T-BGA; Other; 672-TBGA (35x35) | Other; 672-LBGA | Other; Tray | BGA; Other; 672-LBGA | |||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |