NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8347VVAGDB

Description
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347VVAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VVAGDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347VVAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VVAGDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8347VVAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8347VVAGDB
400MHZ Embedded Microprocessor MPU 694-MPC8347VVAGDB
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347VVAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VVAGDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347VVAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VVAGDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8347VVAGDB - 789271-MPC8347VVAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347VVAGDB
789271-MPC8347VVAGDB
Embedded - Embedded - Microprocessors - MPC8347VVAGDB 789271-MPC8347VVAGDB
Manufacturer: NXP Win Source Part Number: 789271-MPC8347VVAGDB Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Package: 620-BBGA Exposed Pad Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347 Categories: Integrated Circuits (ICs) Manufacturer Package: 620-PBGA (29x29) Alternative Parts (Cross-Reference): MPC8347ZUAGDB; MPC8347VVAGD; MPC8347ZUAGD; MPC8347VRAGDA; Introduction Date: October 17, 2006 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789271-MPC8347VVAGDB
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Package: 620-BBGA Exposed Pad
Additional Interfaces: DUART, I2C, PCI, SPI
Family Name: MPC8347
Categories: Integrated Circuits (ICs)
Manufacturer Package: 620-PBGA (29x29)
Alternative Parts (Cross-Reference): MPC8347ZUAGDB; MPC8347VVAGD; MPC8347ZUAGD; MPC8347VRAGDA;
Introduction Date: October 17, 2006
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8347VVAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347VVAGDB-ND
Microprocessors MPC8347VVAGDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8347VVAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347VVAGDB
Embedded - Microprocessors MPC8347VVAGDB
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8347VVAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347VVAGDB
Microprocessors MPC8347VVAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347VVAGDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347VVAGDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347VVAGDB
IC MPU MPC83XX 400MHZ 620HBGA

IC MPU MPC83XX 400MHZ 620HBGA

Supplier's Site
NXP MPC8347VVAGDB MPU, 32BIT, E300 CORE, PQ II, 672PBGA - 568-MPC8347VVAGDB - Utmel Electronic Limited
Hong Kong, China
NXP MPC8347VVAGDB MPU, 32BIT, E300 CORE, PQ II, 672PBGA
568-MPC8347VVAGDB
NXP MPC8347VVAGDB MPU, 32BIT, E300 CORE, PQ II, 672PBGA 568-MPC8347VVAGDB
NXP MPC8347VVAGDB MPU, 32BIT, E300 CORE, PQ II, 672PBGA

NXP MPC8347VVAGDB MPU, 32BIT, E300 CORE, PQ II, 672PBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8347VVAGDB
Microprocessors - MPU MPC8347VVAGDB
Microprocessors - MPU 8349 TBGA NO-PB W/O ENC

Microprocessors - MPU 8349 TBGA NO-PB W/O ENC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8347VVAGDB 789271-MPC8347VVAGDB MPC8347VVAGDB-ND MPC8347VVAGDB MPC8347VVAGDB MPC8347VVAGDB 568-MPC8347VVAGDB MPC8347VVAGDB
Product Name 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8347VVAGDB Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors NXP MPC8347VVAGDB MPU, 32BIT, E300 CORE, PQ II, 672PBGA Microprocessors - MPU
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.2 2.5V, 3.3V 2.5V; 3.3V 1.2V
Package Type Other; Tray Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad Other; 620-BBGA Exposed Pad
Pin Count 672 620
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microprocessors - AM3703CUSD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details