NXP Semiconductors 533MHZ Embedded Microprocessor MPU MPC8347EZUAJF

Description
IC MPU MPC83XX 533MHZ 672TBGA Product overview: MPC8347EZUAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EZUAJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 533MHZ 672TBGA Product overview: MPC8347EZUAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EZUAJF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
533MHZ Embedded Microprocessor MPU - 694-MPC8347EZUAJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8347EZUAJF
533MHZ Embedded Microprocessor MPU 694-MPC8347EZUAJF
IC MPU MPC83XX 533MHZ 672TBGA Product overview: MPC8347EZUAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EZUAJF can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672TBGA Product overview: MPC8347EZUAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EZUAJF can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - MPC8347EZUAJF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EZUAJF-ND
Microprocessors MPC8347EZUAJF-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8347EZUAJF - 927900-MPC8347EZUAJF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347EZUAJF
927900-MPC8347EZUAJF
Embedded - Embedded - Microprocessors - MPC8347EZUAJF 927900-MPC8347EZUAJF
Manufacturer: NXP Win Source Part Number: 927900-MPC8347EZUAJF Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Core Processor: PowerPC e300 Speed: 533MHz Package: Tray Package: 672-LBGA Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 672-LBGA (35x35) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927900-MPC8347EZUAJF
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Core Processor: PowerPC e300
Speed: 533MHz
Package: Tray
Package: 672-LBGA
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 672-LBGA (35x35)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microprocessors - MPC8347EZUAJF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EZUAJF
Microprocessors MPC8347EZUAJF
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - MPC8347EZUAJF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EZUAJF
Embedded - Microprocessors MPC8347EZUAJF
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8347EZUAJF MPC8347EZUAJF-ND 927900-MPC8347EZUAJF MPC8347EZUAJF MPC8347EZUAJF
Product Name 533MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8347EZUAJF Microprocessors Embedded - Microprocessors
Microprocessor Family MPC83 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Package Type Other; 672-LBGA Other; 672-LBGA Other; 672-LBGA (35x35) BGA; Other; 672-LBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded - Microprocessors - A80486DX2SA66 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details