NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8347EZUAJD MPC8347EZUAJD

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 740200-MPC8347EZUAJD Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 740200-MPC8347EZUAJD Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8347EZUAJD - 740200-MPC8347EZUAJD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347EZUAJD
740200-MPC8347EZUAJD
Embedded - Embedded - Microprocessors - MPC8347EZUAJD 740200-MPC8347EZUAJD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 740200-MPC8347EZUAJD Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 740200-MPC8347EZUAJD
Manufacturer Homepage: www.freescale.com
Reference case: BGA
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC8347EZUAJD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EZUAJD-ND
Microprocessors MPC8347EZUAJD-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8347EZUAJD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8347EZUAJD
533MHZ Embedded Microprocessor MPU 694-MPC8347EZUAJD
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347EZUAJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EZUAJD can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347EZUAJD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EZUAJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8347EZUAJD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EZUAJD
Microprocessors MPC8347EZUAJD
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - MPC8347EZUAJD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EZUAJD
Embedded - Microprocessors MPC8347EZUAJD
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35) - 568-MPC8347EZUAJD - Utmel Electronic Limited
Hong Kong, China
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)
568-MPC8347EZUAJD
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35) 568-MPC8347EZUAJD
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 740200-MPC8347EZUAJD MPC8347EZUAJD-ND 694-MPC8347EZUAJD MPC8347EZUAJD MPC8347EZUAJD 568-MPC8347EZUAJD
Product Name Embedded - Embedded - Microprocessors - MPC8347EZUAJD Microprocessors 533MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 2.5V; 3.3V 1.2V
Package Type Other; 672-LBGA Other; Tray BGA; Other; 672-LBGA Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM6442BSFGHAALV-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
3 suppliers
Embedded - Microprocessors - A80C188XL25 - Lingto Electronic Limited
Specs
Microprocessor Family 80C186
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details