NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8347EZQAGDB MPC8347EZQAGDB

Description
Manufacturer: NXP Win Source Part Number: 755136-MPC8347EZQAGD B Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 620-PBGA (29x29) Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 620-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: MPC8347 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 755136-MPC8347EZQAGD B Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 620-PBGA (29x29) Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 620-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: MPC8347 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8347EZQAGDB - 755136-MPC8347EZQAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347EZQAGDB
755136-MPC8347EZQAGDB
Embedded - Embedded - Microprocessors - MPC8347EZQAGDB 755136-MPC8347EZQAGDB
Manufacturer: NXP Win Source Part Number: 755136-MPC8347EZQAGD B Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 620-PBGA (29x29) Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 620-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: MPC8347 Manufacturer Pack Quantity: 36 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 755136-MPC8347EZQAGDB
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Supplier Device Package: 620-PBGA (29x29)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 620-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: MPC8347
Manufacturer Pack Quantity: 36
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MPC8347EZQAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EZQAGDB-ND
Microprocessors MPC8347EZQAGDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8347EZQAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8347EZQAGDB
400MHZ Embedded Microprocessor MPU 694-MPC8347EZQAGDB
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347EZQAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EZQAGDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347EZQAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EZQAGDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8347EZQAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EZQAGDB
Microprocessors MPC8347EZQAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347EZQAGDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347EZQAGDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347EZQAGDB
IC MPU MPC83XX 400MHZ 620HBGA

IC MPU MPC83XX 400MHZ 620HBGA

Supplier's Site
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-PBGA (29x29) - 568-MPC8347EZQAGDB - Utmel Electronic Limited
Hong Kong, China
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-PBGA (29x29)
568-MPC8347EZQAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-PBGA (29x29) 568-MPC8347EZQAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-PBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-PBGA (29x29)

Supplier's Site
Embedded - Microprocessors - MPC8347EZQAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EZQAGDB
Embedded - Microprocessors MPC8347EZQAGDB
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 755136-MPC8347EZQAGDB MPC8347EZQAGDB-ND 694-MPC8347EZQAGDB MPC8347EZQAGDB MPC8347EZQAGDB 568-MPC8347EZQAGDB MPC8347EZQAGDB
Product Name Embedded - Embedded - Microprocessors - MPC8347EZQAGDB Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-PBGA (29x29) Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V 1.2
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerPC; PowerPC e300 PowerQUICC II Pro MPC83xx Processor PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718BABCXAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM4378BZDN100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261915-SAM9X60D1G-I/4FB - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details