NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8347EVVAJFB MPC8347EVVAJFB

Description
Manufacturer: NXP Win Source Part Number: 024290-MPC8347EVVAJF B Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 672-TBGA (35x35) Speed(Frequency): 533MHz
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 024290-MPC8347EVVAJF B Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 672-TBGA (35x35) Speed(Frequency): 533MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8347EVVAJFB - 024290-MPC8347EVVAJFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347EVVAJFB
024290-MPC8347EVVAJFB
Embedded - Embedded - Microprocessors - MPC8347EVVAJFB 024290-MPC8347EVVAJFB
Manufacturer: NXP Win Source Part Number: 024290-MPC8347EVVAJF B Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 672-TBGA (35x35) Speed(Frequency): 533MHz

Manufacturer: NXP
Win Source Part Number: 024290-MPC8347EVVAJFB
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 672-TBGA (35x35)
Speed(Frequency): 533MHz

Buy Now Datasheet
Microprocessors - MPC8347EVVAJFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EVVAJFB-ND
Microprocessors MPC8347EVVAJFB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8347EVVAJFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8347EVVAJFB
533MHZ Embedded Microprocessor MPU 694-MPC8347EVVAJFB
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347EVVAJFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVVAJFB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347EVVAJFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVVAJFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8347EVVAJFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVVAJFB
Microprocessors MPC8347EVVAJFB
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8347EVVAJFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVVAJFB
Microprocessors MPC8347EVVAJFB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8347EVVAJFB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8347EVVAJFB
Microprocessors MPC8347EVVAJFB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8347EVVAJFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EVVAJFB
Embedded - Microprocessors MPC8347EVVAJFB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347EVVAJFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347EVVAJFB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347EVVAJFB
IC MPU MPC83XX 533MHZ 672LBGA

IC MPU MPC83XX 533MHZ 672LBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8347EVVAJFB
Microprocessors - MPU MPC8347EVVAJFB
Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Buy Now Datasheet
MPU, 32BIT, E300 CORE, PQ II, 672TBGA - 568-MPC8347EVVAJFB - Utmel Electronic Limited
Hong Kong, China
MPU, 32BIT, E300 CORE, PQ II, 672TBGA
568-MPC8347EVVAJFB
MPU, 32BIT, E300 CORE, PQ II, 672TBGA 568-MPC8347EVVAJFB
MPU, 32BIT, E300 CORE, PQ II, 672TBGA

MPU, 32BIT, E300 CORE, PQ II, 672TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 024290-MPC8347EVVAJFB MPC8347EVVAJFB-ND 694-MPC8347EVVAJFB MPC8347EVVAJFB MPC8347EVVAJFB MPC8347EVVAJFB MPC8347EVVAJFB MPC8347EVVAJFB MPC8347EVVAJFB 568-MPC8347EVVAJFB
Product Name Embedded - Embedded - Microprocessors - MPC8347EVVAJFB Microprocessors 533MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU MPU, 32BIT, E300 CORE, PQ II, 672TBGA
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V 1.2V
Package Type T-BGA; Other; 672-TBGA (35x35) Other; 672-LBGA Other; Tray BGA; Other; 672-LBGA Other; 672-LBGA Other; 672-LBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - A80960JF33 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27B-CU - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details