NXP Semiconductors Microprocessors MPC8347EVVAJF

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8347EVVAJF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EVVAJF-ND
Microprocessors MPC8347EVVAJF-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8347EVVAJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8347EVVAJF
533MHZ Embedded Microprocessor MPU 694-MPC8347EVVAJF
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347EVVAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVVAJF can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347EVVAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVVAJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8347EVVAJF - 719569-MPC8347EVVAJF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347EVVAJF
719569-MPC8347EVVAJF
Embedded - Embedded - Microprocessors - MPC8347EVVAJF 719569-MPC8347EVVAJF
Manufacturer: NXP Win Source Part Number: 719569-MPC8347EVVAJF Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 672-TBGA (35x35) Status: Obsolete Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 672-LBGA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: MPC8347 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 719569-MPC8347EVVAJF
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 533MHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Supplier Device Package: 672-TBGA (35x35)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 672-LBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: MPC8347
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)

Buy Now
Embedded - Microprocessors - MPC8347EVVAJF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EVVAJF
Embedded - Microprocessors MPC8347EVVAJF
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
Microprocessors - MPC8347EVVAJF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVVAJF
Microprocessors MPC8347EVVAJF
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347EVVAJF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347EVVAJF
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347EVVAJF
IC MPU MPC83XX 533MHZ 672LBGA

IC MPU MPC83XX 533MHZ 672LBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8347EVVAJF-ND 694-MPC8347EVVAJF 719569-MPC8347EVVAJF MPC8347EVVAJF MPC8347EVVAJF MPC8347EVVAJF
Product Name Microprocessors 533MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8347EVVAJF Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V
Package Type Other; 672-LBGA Other; Tray BGA; Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

456MHZ Embedded Microprocessor MPU - 694-AM1806EZCG4 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details