NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8347EVVAJDB MPC8347EVVAJDB

Description
Manufacturer: NXP Win Source Part Number: 927899-MPC8347EVVAJD B Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Core Processor: PowerPC e300 Speed: 533MHz Package: 672-LBGA Package: Tray Family Name: MPC8347 Categories: Integrated Circuits (ICs) Case / Package: 672-LBGA (35x35) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927899-MPC8347EVVAJD B Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Core Processor: PowerPC e300 Speed: 533MHz Package: 672-LBGA Package: Tray Family Name: MPC8347 Categories: Integrated Circuits (ICs) Case / Package: 672-LBGA (35x35) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8347EVVAJDB - 927899-MPC8347EVVAJDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347EVVAJDB
927899-MPC8347EVVAJDB
Embedded - Embedded - Microprocessors - MPC8347EVVAJDB 927899-MPC8347EVVAJDB
Manufacturer: NXP Win Source Part Number: 927899-MPC8347EVVAJD B Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Core Processor: PowerPC e300 Speed: 533MHz Package: 672-LBGA Package: Tray Family Name: MPC8347 Categories: Integrated Circuits (ICs) Case / Package: 672-LBGA (35x35) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927899-MPC8347EVVAJDB
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Core Processor: PowerPC e300
Speed: 533MHz
Package: 672-LBGA
Package: Tray
Family Name: MPC8347
Categories: Integrated Circuits (ICs)
Case / Package: 672-LBGA (35x35)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
533MHZ Embedded Microprocessor MPU - 694-MPC8347EVVAJDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8347EVVAJDB
533MHZ Embedded Microprocessor MPU 694-MPC8347EVVAJDB
IC MPU MPC83XX 533MHZ 672TBGA Product overview: MPC8347EVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVVAJDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672TBGA Product overview: MPC8347EVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVVAJDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8347EVVAJDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EVVAJDB-ND
Microprocessors MPC8347EVVAJDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347EVVAJDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347EVVAJDB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site
Embedded - Microprocessors - MPC8347EVVAJDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EVVAJDB
Embedded - Microprocessors MPC8347EVVAJDB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8347EVVAJDB
Microprocessors - MPU MPC8347EVVAJDB
Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Buy Now Datasheet
Microprocessors - MPC8347EVVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVVAJDB
Microprocessors MPC8347EVVAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8347EVVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVVAJDB
Microprocessors MPC8347EVVAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927899-MPC8347EVVAJDB 694-MPC8347EVVAJDB MPC8347EVVAJDB-ND MPC8347EVVAJDB MPC8347EVVAJDB MPC8347EVVAJDB MPC8347EVVAJDB MPC8347EVVAJDB
Product Name Embedded - Embedded - Microprocessors - MPC8347EVVAJDB 533MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors
Package Type Other; 672-LBGA (35x35) Other; Bulk Other; 672-LBGA BGA; Other; 672-LBGA BGA; Other; 672-LBGA Exposed Pad
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC e300
Supply Voltage 1.2 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM29000-16GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details