NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8347EVRAGDB MPC8347EVRAGDB

Description
Manufacturer: NXP Win Source Part Number: 789269-MPC8347EVRAGD B Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 620-BBGA Exposed Pad Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347E Categories: Integrated Circuits (ICs) Manufacturer Package: 620-PBGA (29x29) Alternative Parts (Cross-Reference): MPC8347EZQAGFA; MPC8347EZQAGDB; MPC8347EVRAGD; MPC8347EVVAGDA; Introduction Date: February 17, 2007 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789269-MPC8347EVRAGD B Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 620-BBGA Exposed Pad Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347E Categories: Integrated Circuits (ICs) Manufacturer Package: 620-PBGA (29x29) Alternative Parts (Cross-Reference): MPC8347EZQAGFA; MPC8347EZQAGDB; MPC8347EVRAGD; MPC8347EVVAGDA; Introduction Date: February 17, 2007 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8347EVRAGDB - 789269-MPC8347EVRAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347EVRAGDB
789269-MPC8347EVRAGDB
Embedded - Embedded - Microprocessors - MPC8347EVRAGDB 789269-MPC8347EVRAGDB
Manufacturer: NXP Win Source Part Number: 789269-MPC8347EVRAGD B Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 620-BBGA Exposed Pad Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347E Categories: Integrated Circuits (ICs) Manufacturer Package: 620-PBGA (29x29) Alternative Parts (Cross-Reference): MPC8347EZQAGFA; MPC8347EZQAGDB; MPC8347EVRAGD; MPC8347EVVAGDA; Introduction Date: February 17, 2007 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789269-MPC8347EVRAGDB
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 620-BBGA Exposed Pad
Additional Interfaces: DUART, I2C, PCI, SPI
Family Name: MPC8347E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 620-PBGA (29x29)
Alternative Parts (Cross-Reference): MPC8347EZQAGFA; MPC8347EZQAGDB; MPC8347EVRAGD; MPC8347EVVAGDA;
Introduction Date: February 17, 2007
ECCN: 5A002.a.1
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8347EVRAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EVRAGDB-ND
Microprocessors MPC8347EVRAGDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8347EVRAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8347EVRAGDB
400MHZ Embedded Microprocessor MPU 694-MPC8347EVRAGDB
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347EVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVRAGDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347EVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVRAGDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8347EVRAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EVRAGDB
Embedded - Microprocessors MPC8347EVRAGDB
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347EVRAGDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347EVRAGDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347EVRAGDB
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site
Microprocessors - MPC8347EVRAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVRAGDB
Microprocessors MPC8347EVRAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8347EVRAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVRAGDB
Microprocessors MPC8347EVRAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8347EVRAGDB
Microprocessors - MPU MPC8347EVRAGDB
Microprocessors - MPU 8347 PBGA NO-PB W/ ENC

Microprocessors - MPU 8347 PBGA NO-PB W/ ENC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789269-MPC8347EVRAGDB MPC8347EVRAGDB-ND 694-MPC8347EVRAGDB MPC8347EVRAGDB MPC8347EVRAGDB MPC8347EVRAGDB MPC8347EVRAGDB
Product Name Embedded - Embedded - Microprocessors - MPC8347EVRAGDB Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 2.5V; 3.3V 1.2 V
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerPC; PowerPC e300 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM29030-25GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29030
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details