Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226383-MPC8347ECZUA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
IC MPU MPC83XX 400MHZ 672LBGA Product overview: MPC8347ECZUAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347ECZUAGDB can be used for catalog matching and distributor lookup.
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-TBGA (35x35)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
MICROPROCESSOR, 32-BIT, 400MHZ
IC MPU MPC83XX 400MHZ 672TBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-TBGA (35x35)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1226383-MPC8347ECZUAGDB | MPC8347ECZUAGDB-ND | 694-MPC8347ECZUAGDB | MPC8347ECZUAGDB | MPC8347ECZUAGDB | MPC8347ECZUAGDB | 568-MPC8347ECZUAGDB |
| Product Name | Embedded - Embedded - Microprocessors - MPC8347ECZUAGDB | Microprocessors | 400MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-TBGA (35x35) |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC e300 | Active | PowerPC; PowerPC e300 | PowerPC e300 | ||
| Supply Voltage | 2.5V; 3.3V | ||||||
| Package Type | Other; 672-LBGA | Other; Tray | BGA; Other; 672-LBGA | Other; 672-LBGA |