NXP Semiconductors Integrated Circuits (ICs) Embedded Microprocessors MPC8347CZUAJDB

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Freescale Semiconductor Category: Integrated Circuits (ICs) Embedded Microprocessors Package: Tray Product Status: Active Series: MPC83xx Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz RAM Controllers: DDR
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Freescale Semiconductor Category: Integrated Circuits (ICs) Embedded Microprocessors Package: Tray Product Status: Active Series: MPC83xx Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz RAM Controllers: DDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Alternative Parts (Cross-Reference): Cross Manufacturer: Freescale Semiconductor Category: Integrated Circuits (ICs) Embedded Microprocessors Package: Tray Product Status: Active Series: MPC83xx Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz RAM Controllers: DDR

Alternative Parts (Cross-Reference): Cross
Manufacturer: Freescale Semiconductor
Category: Integrated Circuits (ICs) Embedded Microprocessors
Package: Tray
Product Status: Active
Series: MPC83xx
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 533MHz
RAM Controllers: DDR

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8347CZUAJDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8347CZUAJDB
533MHZ Embedded Microprocessor MPU 694-MPC8347CZUAJDB
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347CZUAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CZUAJDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347CZUAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CZUAJDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8347CZUAJDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347CZUAJDB-ND
Microprocessors MPC8347CZUAJDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347CZUAJDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347CZUAJDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347CZUAJDB
MICROPROCESSOR, 32-BIT, 533MHZ

MICROPROCESSOR, 32-BIT, 533MHZ

Supplier's Site
Microprocessors - MPC8347CZUAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347CZUAJDB
Microprocessors MPC8347CZUAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8347CZUAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347CZUAJDB
Microprocessors MPC8347CZUAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - MPC8347CZUAJDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347CZUAJDB
Embedded - Microprocessors MPC8347CZUAJDB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8347CZUAJDB MPC8347CZUAJDB-ND MPC8347CZUAJDB MPC8347CZUAJDB MPC8347CZUAJDB
Product Name Integrated Circuits (ICs) Embedded Microprocessors 533MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 Active PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.2 2.5V; 3.3V
Package Type Other; Tray Other; 672-LBGA BGA; Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C186XL-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
2 suppliers
AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Host Processor, Power Architecture™
Package Type Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed 1500 MHz
View Details
 - ATSAMA5D27 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Microprocessor Family Cortex-A5
Supply Voltage 1.1 to 1.32
Package Type Other; ['LFBGA', 'TFBGA']
View Details