NXP Semiconductors Microprocessors MPC8347CZQAGD

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8347CZQAGD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347CZQAGD-ND
Microprocessors MPC8347CZQAGD-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8347CZQAGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8347CZQAGD
400MHZ Embedded Microprocessor MPU 694-MPC8347CZQAGD
IC MPU MPC83XX 400MHZ 620BGA Product overview: MPC8347CZQAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CZQAGD can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620BGA Product overview: MPC8347CZQAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CZQAGD can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MPC8347CZQAGD - 927897-MPC8347CZQAGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347CZQAGD
927897-MPC8347CZQAGD
Embedded - Embedded - Microprocessors - MPC8347CZQAGD 927897-MPC8347CZQAGD
Manufacturer: NXP Win Source Part Number: 927897-MPC8347CZQAGD Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29) Core Processor: PowerPC e300 Speed: 400MHz Package: Tray Package: 620-BBGA Exposed Pad Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 620-HBGA (29x29) ECCN: 3A001A3 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927897-MPC8347CZQAGD
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Core Processor: PowerPC e300
Speed: 400MHz
Package: Tray
Package: 620-BBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 620-HBGA (29x29)
ECCN: 3A001A3
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Microprocessors - MPC8347CZQAGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347CZQAGD
Microprocessors MPC8347CZQAGD
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8347CZQAGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347CZQAGD
Embedded - Microprocessors MPC8347CZQAGD
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8347CZQAGD-ND 694-MPC8347CZQAGD 927897-MPC8347CZQAGD MPC8347CZQAGD MPC8347CZQAGD
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8347CZQAGD Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 MPC83 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 2.5V; 3.3V
Package Type Other; 620-BBGA Exposed Pad Other; 620-BBGA Exposed Pad Other; 620-HBGA (29x29) BGA; Other; 620-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A34ASMSIAMBRQ1DKR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details