NXP Semiconductors Microprocessors MPC8347CVVAJDB

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8347CVVAJDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347CVVAJDB-ND
Microprocessors MPC8347CVVAJDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8347CVVAJDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8347CVVAJDB
533MHZ Embedded Microprocessor MPU 694-MPC8347CVVAJDB
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347CVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CVVAJDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347CVVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CVVAJDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8347CVVAJDB - 789267-MPC8347CVVAJDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347CVVAJDB
789267-MPC8347CVVAJDB
Embedded - Embedded - Microprocessors - MPC8347CVVAJDB 789267-MPC8347CVVAJDB
Manufacturer: NXP Win Source Part Number: 789267-MPC8347CVVAJD B Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Package: 672-LBGA Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-TBGA (35x35) Alternative Parts (Cross-Reference): MPC8347CZUAJDB; MPC8347CVRAJDA; MPC8347CZQAJFA; MPC8347CVRAJFA; Introduction Date: January 18, 2007 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789267-MPC8347CVVAJDB
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 533MHz
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Package: 672-LBGA
Additional Interfaces: DUART, I2C, PCI, SPI
Family Name: MPC8347
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-TBGA (35x35)
Alternative Parts (Cross-Reference): MPC8347CZUAJDB; MPC8347CVRAJDA; MPC8347CZQAJFA; MPC8347CVRAJFA;
Introduction Date: January 18, 2007
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8347CVVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347CVVAJDB
Microprocessors MPC8347CVVAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347CVVAJDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347CVVAJDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347CVVAJDB
IC MPU MPC83XX 533MHZ 672LBGA

IC MPU MPC83XX 533MHZ 672LBGA

Supplier's Site
Microprocessors - MPC8347CVVAJDB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8347CVVAJDB
Microprocessors MPC8347CVVAJDB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8347CVVAJDB-ND 694-MPC8347CVVAJDB 789267-MPC8347CVVAJDB MPC8347CVVAJDB MPC8347CVVAJDB MPC8347CVVAJDB
Product Name Microprocessors 533MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8347CVVAJDB Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerQUICC II Pro MPC83xx Processor PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 2.5V; 3.3V 1.2 2.5V, 3.3V
Package Type Other; 672-LBGA Other; Tray BGA; Other; 672-LBGA Other; 672-LBGA
Pin Count 672 672
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
8 suppliers
Embedded - Embedded - Microprocessors - ET80960JS2516 - 918727-ET80960JS2516 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC® Microprocessor
Package Type Other; 360 HiTCE LGA
View Details
Microprocessors - AT91SAM9X35-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3V; 3.3V
View Details
6 suppliers