Manufacturer: NXP USA Inc.
Win Source Part Number: 1316655-MPC8347CVRAG
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI
Standard Package: 36
Supplier Device Package: 620-HBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 620-BBGA Exposed Pad
ECCN: 3A001A3
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MPC83
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347CVRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CVRAGD can be used for catalog matching and distributor lookup.
IC MPU MPC83XX 400MHZ 620HBGA
IC MPU MPC83XX 400MHZ 620BGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1316655-MPC8347CVRAGD | MPC8347CVRAGD-ND | 694-MPC8347CVRAGD | MPC8347CVRAGD | MPC8347CVRAGD | MPC8347CVRAGD |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | 400MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 2.5V, 3.3V | 2.5V; 3.3V | ||||
| Package Type | Other; 620-BBGA Exposed Pad | Other; 620-BBGA Exposed Pad | Other; Tray | BGA; Other; 620-BBGA Exposed Pad | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |