The MPC8343VRADDB,557 is a microprocessor from Quarktwin Technology Ltd. that features an embedded PowerPC e300 processor core capable of operating at speeds up to 400 MHz. It is designed for networking, storage, and general-purpose embedded applications, making it suitable for a variety of projects requiring robust processing capabilities. This microprocessor includes a double data rate (DDR1/DDR2) SDRAM memory controller with a 32-bit data interface supporting data rates up to 266 MHz. It can address up to four physical banks of memory, each independently addressable up to 1 Gbyte, and supports full error checking and correction (ECC). The MPC8343VRADDB,557 is equipped with dual three-speed Ethernet controllers compliant with IEEE standards, offering 10/100/1000 Mbps connectivity. It also features a PCI interface that adheres to PCI Specification Revision 2.3, supporting a 32-bit data bus operating at up to 66 MHz. Engineers considering this microprocessor should evaluate its performance specifications, memory capabilities, and connectivity options to determine its suitability for their specific applications.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | MPC8343VRADDB,557 |
| Product Name | Microprocessors |