PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8343EVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8343EVRAGDB can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226380-MPC8343EVRAG
Family Name: MPC8343E
Manufacturer Homepage: www.freescale.com
Introduction Date: February 17, 2007
ECCN: 5A002.a.1
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
IC MPU MPC83XX 400MHZ 620BGA
IC MPU MPC83XX 400MHZ 620HBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8343EVRAGDB-ND | 694-MPC8343EVRAGDB | 1226380-MPC8343EVRAGDB | MPC8343EVRAGDB | MPC8343EVRAGDB | MPC8343EVRAGDB |
| Product Name | Microprocessors | 400MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8343EVRAGDB | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC MPC8xx Processor | PowerPC e300 | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.2 V | ||||
| Package Type | Other; 620-BBGA Exposed Pad | Other; Tray | BGA; Other; 620-BBGA Exposed Pad | |||
| Pin Count | 620 | 620 |