IC MPU MPC83XX 400MHZ 620BGA Product overview: MPC8343EVRAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8343EVRAGD can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 927894-MPC8343EVRAGD
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Core Processor: PowerPC e300
Speed: 400MHz
Package: Tray
Package: 620-BBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 620-HBGA (29x29)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
IC MPU MPC83XX 400MHZ 620BGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8343EVRAGD | 927894-MPC8343EVRAGD | MPC8343EVRAGD-ND | MPC8343EVRAGD | MPC8343EVRAGD |
| Product Name | 400MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8343EVRAGD | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | MPC83 | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 | |
| Package Type | Other; 620-BBGA Exposed Pad | Other; 620-HBGA (29x29) | Other; 620-BBGA Exposed Pad | BGA; Other; 620-BBGA Exposed Pad | |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |