PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8343EVRADDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8343EVRADDB can be used for catalog matching and distributor lookup.
Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226379-MPC8343EVRAD
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Microprocessors - MPU 8347 PBGA NO-PB W/ ENC
IC MPU MPC83XX 266MHZ 620HBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-PBGA (29x29)
IC MPU MPC83XX 266MHZ 620BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8343EVRADDB-ND | 694-MPC8343EVRADDB | 1226379-MPC8343EVRADDB | MPC8343EVRADDB | MPC8343EVRADDB | MPC8343EVRADDB | MPC8343EVRADDB |
| Product Name | Microprocessors | 266MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8343EVRADDB | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC MPC8xx Processor | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.2 V | |||||
| Package Type | Other; 620-BBGA Exposed Pad | Other; Tray | BGA; Other; 620-BBGA Exposed Pad | ||||
| Pin Count | 620 | 620 |