NXP Semiconductors Microprocessors MPC8323VRADDC

Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8323VRADDC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8323VRADDC-ND
Microprocessors MPC8323VRADDC-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8323VRADDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8323VRADDC
266MHZ Embedded Microprocessor MPU 694-MPC8323VRADDC
IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8323VRADDC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8323VRADDC can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8323VRADDC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8323VRADDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8323VRADDC - 1226376-MPC8323VRADDC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8323VRADDC
1226376-MPC8323VRADDC
Embedded - Embedded - Microprocessors - MPC8323VRADDC 1226376-MPC8323VRADDC
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226376-MPC8323VRADD C Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226376-MPC8323VRADDC
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microprocessors - MPC8323VRADDC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8323VRADDC
Embedded - Microprocessors MPC8323VRADDC
IC MPU MPC83XX 266MHZ 516BGA

IC MPU MPC83XX 266MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8323VRADDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8323VRADDC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8323VRADDC
IC MPU MPC83XX 266MHZ PBGA516

IC MPU MPC83XX 266MHZ PBGA516

Supplier's Site
Microprocessors - MPC8323VRADDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323VRADDC
Microprocessors MPC8323VRADDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8323VRADDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323VRADDC
Microprocessors MPC8323VRADDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8323VRADDC-ND 694-MPC8323VRADDC 1226376-MPC8323VRADDC MPC8323VRADDC MPC8323VRADDC MPC8323VRADDC
Product Name Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8323VRADDC Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC e300c2
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 516-BBGA Other; Tray BGA; Other; 516-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details