NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8321VRADDCA MPC8321VRADDCA

Description
Manufacturer: NXP Win Source Part Number: 137519-MPC8321VRADDC A Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 266MHz Security Package / Case: 516-BBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 137519-MPC8321VRADDC A Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 266MHz Security Package / Case: 516-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8321VRADDCA - 137519-MPC8321VRADDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8321VRADDCA
137519-MPC8321VRADDCA
Embedded - Embedded - Microprocessors - MPC8321VRADDCA 137519-MPC8321VRADDCA
Manufacturer: NXP Win Source Part Number: 137519-MPC8321VRADDC A Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 266MHz Security Package / Case: 516-BBGA

Manufacturer: NXP
Win Source Part Number: 137519-MPC8321VRADDCA
Packaging: Tray
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 266MHz
Security Package / Case: 516-BBGA

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8321VRADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8321VRADDCA
266MHZ Embedded Microprocessor MPU 694-MPC8321VRADDCA
IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321VRADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321VRADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321VRADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321VRADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14450-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14450-ND
Microprocessors 568-14450-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8321VRADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321VRADDCA
Microprocessors MPC8321VRADDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now
Microprocessors - MPC8321VRADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321VRADDCA
Microprocessors MPC8321VRADDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8321VRADDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8321VRADDCA
Microprocessors MPC8321VRADDCA
IC MPU MPC83XX 266MHZ 516BGA

IC MPU MPC83XX 266MHZ 516BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8321VRADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8321VRADDCA
Embedded - Microprocessors MPC8321VRADDCA
IC MPU MPC83XX 266MHZ 516BGA

IC MPU MPC83XX 266MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8321VRADDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8321VRADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8321VRADDCA
IC MPU MPC83XX 266MHZ PBGA516

IC MPU MPC83XX 266MHZ PBGA516

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 137519-MPC8321VRADDCA 694-MPC8321VRADDCA 568-14450-ND MPC8321VRADDCA MPC8321VRADDCA MPC8321VRADDCA MPC8321VRADDCA
Product Name Embedded - Embedded - Microprocessors - MPC8321VRADDCA 266MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1 V 1.8V; 2.5V; 3.3V
Package Type P-BGA; Other; 516-FPBGA (27x27) Other; Tray Other; 516-BBGA BGA; Other; 516-BBGA Other; 516-BBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c2 PowerPC e300c2 PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3505AZERQ5 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 484-BBGA Exposed Pad
View Details
2 suppliers
Embedded - Microprocessors - AM3517AZERC - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded - Embedded - Microprocessors - ATSAMA5D22B-CU - 912167-ATSAMA5D22B-CU - Win Source Electronics
Specs
Package Type Other; 196-TFBGA (11x11)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details