PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
POWERQUICC 32 BIT POWER ARCHITEC Product overview: MPC8321EVRADDCA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32 BIT, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321EVRADDCA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 927893-MPC8321EVRADD
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c2 Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Core Processor: PowerPC e300c2
Speed: 266MHz
Package: 516-BBGA
Package: Tray
Family Name: MPC8321
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (27x27)
ECCN: 5A002A1
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14904, 935325815557, MPC8321EVRADDCA-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
IC MPU MPC83XX 266MHZ PBGA516
IC MPU MPC83XX 266MHZ 516BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 568-14904-ND | 694-MPC8321EVRADDCA | 927893-MPC8321EVRADDCA | MPC8321EVRADDCA | MPC8321EVRADDCA | MPC8321EVRADDCA |
| Product Name | Microprocessors | 32-bit 32 BIT Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8321EVRADDCA | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e300c2 | PowerPC e300c2 | PowerPC; PowerPC e300c2 | PowerPC; PowerPC e300c2 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||||
| Package Type | Other; 516-BBGA | Other; Bulk | P-BGA; Other; 516-PBGA (27x27) | BGA; Other; 516-BBGA |