NXP Semiconductors 266MHZ Embedded Microprocessor MPU MPC8321ECVRADDCA

Description
IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321ECVRADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRADDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321ECVRADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRADDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-MPC8321ECVRADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8321ECVRADDCA
266MHZ Embedded Microprocessor MPU 694-MPC8321ECVRADDCA
IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321ECVRADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321ECVRADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8321ECVRADDCA - 812002-MPC8321ECVRADDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8321ECVRADDCA
812002-MPC8321ECVRADDCA
Embedded - Embedded - Microprocessors - MPC8321ECVRADDCA 812002-MPC8321ECVRADDCA
Manufacturer: NXP USA Inc. Win Source Part Number: 812002-MPC8321ECVRAD DCA Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Supplier Device Package: 516-FPBGA (27x27) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 516-BBGA Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours)

Manufacturer: NXP USA Inc.
Win Source Part Number: 812002-MPC8321ECVRADDCA
Packaging: Tray
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Supplier Device Package: 516-FPBGA (27x27)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 516-BBGA
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MPC8321ECVRADDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8321ECVRADDCA-ND
Microprocessors MPC8321ECVRADDCA-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8321ECVRADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321ECVRADDCA
Microprocessors MPC8321ECVRADDCA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MPC8321ECVRADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321ECVRADDCA
Microprocessors MPC8321ECVRADDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8321ECVRADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8321ECVRADDCA
Embedded - Microprocessors MPC8321ECVRADDCA
IC MPU MPC83XX 266MHZ 516BGA

IC MPU MPC83XX 266MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8321ECVRADDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8321ECVRADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8321ECVRADDCA
IC MPU MPC83XX 266MHZ PBGA516

IC MPU MPC83XX 266MHZ PBGA516

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8321ECVRADDCA 812002-MPC8321ECVRADDCA MPC8321ECVRADDCA-ND MPC8321ECVRADDCA MPC8321ECVRADDCA MPC8321ECVRADDCA MPC8321ECVRADDCA
Product Name 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8321ECVRADDCA Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c2 PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2
Supply Voltage 1 V 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 516-BBGA BGA; Other; 516-BBGA
Pin Count 516 516
Clock Speed 266 MHz 266 MHz 266 MHz 266 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1810BZWTA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - A80386DX-25 - 1018341-A80386DX-25 - Win Source Electronics
Specs
Pin Count 132
Operating Temperature 0 C (32 F)
View Details
2 suppliers