NXP Semiconductors 333MHZ Embedded Microprocessor MPU MPC8321CVRAFDCA

Description
IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321CVRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321CVRAFDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321CVRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321CVRAFDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHZ Embedded Microprocessor MPU - 694-MPC8321CVRAFDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8321CVRAFDCA
333MHZ Embedded Microprocessor MPU 694-MPC8321CVRAFDCA
IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321CVRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321CVRAFDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321CVRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321CVRAFDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14407-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14407-ND
Microprocessors 568-14407-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8321CVRAFDCA - 140820-MPC8321CVRAFDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8321CVRAFDCA
140820-MPC8321CVRAFDCA
Embedded - Embedded - Microprocessors - MPC8321CVRAFDCA 140820-MPC8321CVRAFDCA
Manufacturer: NXP Win Source Part Number: 140820-MPC8321CVRAFD CA Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 333MHz Security Package / Case: 516-BBGA

Manufacturer: NXP
Win Source Part Number: 140820-MPC8321CVRAFDCA
Packaging: Tray
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 333MHz
Security Package / Case: 516-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8321CVRAFDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8321CVRAFDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8321CVRAFDCA
IC MPU MPC83XX 333MHZ PBGA516

IC MPU MPC83XX 333MHZ PBGA516

Supplier's Site
Microprocessors - MPC8321CVRAFDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8321CVRAFDCA
Microprocessors MPC8321CVRAFDCA
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8321CVRAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8321CVRAFDCA
Embedded - Microprocessors MPC8321CVRAFDCA
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - MPC8321CVRAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321CVRAFDCA
Microprocessors MPC8321CVRAFDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8321CVRAFDCA 568-14407-ND 140820-MPC8321CVRAFDCA MPC8321CVRAFDCA MPC8321CVRAFDCA MPC8321CVRAFDCA MPC8321CVRAFDCA
Product Name 333MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8321CVRAFDCA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC e300c2
Supply Voltage 1 V 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; Tray Other; 516-BBGA P-BGA; Other; 516-FPBGA (27x27) Other; 516-BBGA BGA; Other; 516-BBGA
Pin Count 516 516
Clock Speed 333 MHz 333 MHz 333 MHz 333 MHz 333 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA712BGGCBDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 400 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3354ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TSPC603RVGU10LC - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family PowerPC; PowerPC 603e
Clock Speed 233 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details