NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315EVRAFDA

Description
Win Source Part Number: 1355282-MPC8315EVRAF DA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. Mfr: NXP Semiconductors Package: Bulk Product Status: Obsolete Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-TEPBGA II (29x29) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: Vendor Undefined ECCN: 5A002 Speed: 333MHz Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No USB: USB 2.0 + PHY (1) Additional Interfaces: GPIO, DUART, I²C, PCI, SPI, TDM Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator
Request a Quote Datasheet
Description
Win Source Part Number: 1355282-MPC8315EVRAF DA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. Mfr: NXP Semiconductors Package: Bulk Product Status: Obsolete Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-TEPBGA II (29x29) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: Vendor Undefined ECCN: 5A002 Speed: 333MHz Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No USB: USB 2.0 + PHY (1) Additional Interfaces: GPIO, DUART, I²C, PCI, SPI, TDM Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1355282-MPC8315EVRAFDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1355282-MPC8315EVRAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors 1355282-MPC8315EVRAFDA
Win Source Part Number: 1355282-MPC8315EVRAF DA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: 0°C ~ 105°C (TA) Fake Threat In the Open Market: 43 pct. Mfr: NXP Semiconductors Package: Bulk Product Status: Obsolete Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-TEPBGA II (29x29) Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: Vendor Undefined ECCN: 5A002 Speed: 333MHz Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No USB: USB 2.0 + PHY (1) Additional Interfaces: GPIO, DUART, I²C, PCI, SPI, TDM Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator

Win Source Part Number: 1355282-MPC8315EVRAFDA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: 0°C ~ 105°C (TA)
Fake Threat In the Open Market: 43 pct.
Mfr: NXP Semiconductors
Package: Bulk
Product Status: Obsolete
Package / Case: 620-BBGA Exposed Pad
Supplier Device Package: 620-TEPBGA II (29x29)
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: Vendor Undefined
ECCN: 5A002
Speed: 333MHz
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
USB: USB 2.0 + PHY (1)
Additional Interfaces: GPIO, DUART, I²C, PCI, SPI, TDM
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator

Buy Now Datasheet
Microprocessors - MPC8315EVRAFDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8315EVRAFDA-ND
Microprocessors MPC8315EVRAFDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8315EVRAFDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8315EVRAFDA
333MHZ Embedded Microprocessor MPU 694-MPC8315EVRAFDA
IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315EVRAFDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315EVRAFDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315EVRAFDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315EVRAFDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8315EVRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315EVRAFDA
Microprocessors MPC8315EVRAFDA
PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)

PowerPC e300c3 Microprocessor IC - 1 Core, 32-Bit 333MHz 620-TEPBGA II (29x29)

Buy Now Datasheet
Microprocessors - MPC8315EVRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315EVRAFDA
Microprocessors MPC8315EVRAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8315EVRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315EVRAFDA
Microprocessors MPC8315EVRAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8315EVRAFDA
Microprocessors - MPU MPC8315EVRAFDA
Microprocessors - MPU ENCRYPT

Microprocessors - MPU ENCRYPT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8315EVRAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315EVRAFDA
IC MPU 333MHZ 620TEPBGA

IC MPU 333MHZ 620TEPBGA

Supplier's Site
Embedded - Microprocessors - MPC8315EVRAFDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315EVRAFDA
Embedded - Microprocessors MPC8315EVRAFDA
IC MPU MPC83XX 333MHZ 620BGA

IC MPU MPC83XX 333MHZ 620BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1355282-MPC8315EVRAFDA MPC8315EVRAFDA-ND 694-MPC8315EVRAFDA MPC8315EVRAFDA MPC8315EVRAFDA MPC8315EVRAFDA MPC8315EVRAFDA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 333MHZ Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - 25PPC750CXEFP2012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details