NXP Semiconductors 333MHZ Embedded Microprocessor MPU MPC8315ECVRAFDA

Description
IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315ECVRAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315ECVRAFDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315ECVRAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315ECVRAFDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHZ Embedded Microprocessor MPU - 694-MPC8315ECVRAFDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8315ECVRAFDA
333MHZ Embedded Microprocessor MPU 694-MPC8315ECVRAFDA
IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315ECVRAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315ECVRAFDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315ECVRAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315ECVRAFDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8315ECVRAFDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8315ECVRAFDA-ND
Microprocessors MPC8315ECVRAFDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1379216-MPC8315ECVRAFDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1379216-MPC8315ECVRAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors 1379216-MPC8315ECVRAFDA
Win Source Part Number: 1379216-MPC8315ECVRA FDA Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: MPC83xx Package: Tray Product Status: Obsolete Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-HBGA (29x29) Base Product Number: MPC83 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 FRE Speed: 333MHz Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No USB: USB 2.0 + PHY (1) Additional Interfaces: DUART, I²C, PCI, SPI, TDM Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator

Win Source Part Number: 1379216-MPC8315ECVRAFDA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: MPC83xx
Package: Tray
Product Status: Obsolete
Package / Case: 620-BBGA Exposed Pad
Supplier Device Package: 620-HBGA (29x29)
Base Product Number: MPC83
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1 FRE
Speed: 333MHz
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
USB: USB 2.0 + PHY (1)
Additional Interfaces: DUART, I²C, PCI, SPI, TDM
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8315ECVRAFDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8315ECVRAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315ECVRAFDA
IC MPU MPC83XX 333MHZ 620HBGA

IC MPU MPC83XX 333MHZ 620HBGA

Supplier's Site
Embedded - Microprocessors - MPC8315ECVRAFDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315ECVRAFDA
Embedded - Microprocessors MPC8315ECVRAFDA
IC MPU MPC83XX 333MHZ 620BGA

IC MPU MPC83XX 333MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8315ECVRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315ECVRAFDA
Microprocessors MPC8315ECVRAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8315ECVRAFDA MPC8315ECVRAFDA-ND 1379216-MPC8315ECVRAFDA MPC8315ECVRAFDA MPC8315ECVRAFDA MPC8315ECVRAFDA
Product Name 333MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - BSC9132NXN7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details